EDAC, Inc. D-Sub Connector Assemblies 628-13W6222-3N1

Description
13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-13W6222-3N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-13W6222-3N1-ND
D-Sub Connector Assemblies 151-628-13W6222-3N1-ND
13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (7 + 6 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Dc-13W6, Panel; Product Range Edac - 54AJ3370 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-13W6, Panel; Product Range Edac
54AJ3370
Combo D-Sub Conn, Rcpt, Dc-13W6, Panel; Product Range Edac 54AJ3370
COMBO D-SUB CONN, RCPT, DC-13W6, PANEL; Product Range:628C Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-13W6, PANEL; Product Range:628C Series; Insert Arrangement:DC-13W6; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-13W6222-3N1-ND 54AJ3370
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Dc-13W6, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details