EDAC, Inc. D-Sub Connector Assemblies 628-13W3622-3NA

Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-13W3622-3NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-13W3622-3NA-ND
D-Sub Connector Assemblies 151-628-13W3622-3NA-ND
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-13W3, Panel; Product Range Edac - 54AJ4324 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Panel; Product Range Edac
54AJ4324
Combo D-Sub Conn, Rcpt, Db-13W3, Panel; Product Range Edac 54AJ4324
COMBO D-SUB CONN, RCPT, DB-13W3, PANEL; Product Range:628C Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-13W3, PANEL; Product Range:628C Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-13W3622-3NA-ND 54AJ4324
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-13W3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Photomicro - EE-SX3163-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details