EDAC, Inc. D-Sub Connector Assemblies 628-13W3224-2TC

Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote
Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Receptacle, DB-13W3, from the 628C series by Edac, features a configuration of 10 signal contacts and 3 power contacts, making it suitable for applications requiring both signal and power transmission. The connector is designed for through-hole mounting and is RoHS compliant. It has a current rating of 5 amps for signal contacts and up to 40 amps for power contacts, with a voltage rating of 125 V. The contact resistance is specified at a maximum of 10 milliohms for signal contacts and 1 milliohm for power contacts. The insulator is made from thermoplastic polyester, and the connector provides EMI/RFI shielding through its metal shell. Operating temperature ranges from -55°C to +125°C, ensuring reliability in various environments. This connector is ideal for engineers looking for a compact solution that integrates both power and signal connections in a single unit.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Receptacle, DB-13W3, from the 628C series by Edac, features a configuration of 10 signal contacts and 3 power contacts, making it suitable for applications requiring both signal and power transmission. The connector is designed for through-hole mounting and is RoHS compliant. It has a current rating of 5 amps for signal contacts and up to 40 amps for power contacts, with a voltage rating of 125 V. The contact resistance is specified at a maximum of 10 milliohms for signal contacts and 1 milliohm for power contacts. The insulator is made from thermoplastic polyester, and the connector provides EMI/RFI shielding through its metal shell. Operating temperature ranges from -55°C to +125°C, ensuring reliability in various environments. This connector is ideal for engineers looking for a compact solution that integrates both power and signal connections in a single unit.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-13W3224-2TC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-13W3224-2TC-ND
D-Sub Connector Assemblies 151-628-13W3224-2TC-ND
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Edac - 53AJ8616 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Edac
53AJ8616
Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Edac 53AJ8616
COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:628C Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-13W3, TH; Product Range:628C Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-13W3224-2TC-ND 53AJ8616
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-13W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28529-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details