EDAC, Inc. D-Sub Connector Assemblies 628-11W1622-5NA

Description
11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-11W1622-5NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-11W1622-5NA-ND
D-Sub Connector Assemblies 151-628-11W1622-5NA-ND
11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-11W1, Panel; Product Range Edac - 53AJ8596 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-11W1, Panel; Product Range Edac
53AJ8596
Combo D-Sub Conn, Rcpt, Da-11W1, Panel; Product Range Edac 53AJ8596
COMBO D-SUB CONN, RCPT, DA-11W1, PANEL; Product Range:628C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-11W1, PANEL; Product Range:628C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-11W1622-5NA-ND 53AJ8596
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-11W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BRE.0F.200.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details