EDAC, Inc. D-Sub Connector Assemblies 628-037-624-016

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-037-624-016-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-037-624-016-ND
D-Sub Connector Assemblies 151-628-037-624-016-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Vertical Plastic Body D-Sub Connector Rohs Compliant Edac - 50AH9702 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Plastic Body D-Sub Connector Rohs Compliant Edac
50AH9702
Vertical Plastic Body D-Sub Connector Rohs Compliant Edac 50AH9702
Vertical Plastic Body D-Sub Connector RoHS Compliant: Yes

Vertical Plastic Body D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-037-624-016-ND 50AH9702
Product Name D-Sub Connector Assemblies Vertical Plastic Body D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1575-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details