25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-628-025-621-056-ND | 50AH9602 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 25Pos, Db, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |