25 Position D-Sub Receptacle, Female Sockets Connector
Vertical Plastic Body D-Sub Connector RoHS Compliant: Yes
CONN D-SUB RCPT 25P PNL MNT SLDR
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 628-025-620-016-ND | 73R7225 | 227-628-025-620-016 |
| Product Name | D-Sub Connector Assemblies | Vertical Plastic Body D-Sub Connector Rohs Compliant Edac | CONN D-SUB RCPT 25P PNL MNT SLDR |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Through Hole | Panel, Through Hole | |
| Current Rating | 3.0 amps | 5.0 amps |