EDAC, Inc. D-Sub Connector Assemblies 628-025-222-041

Description
CONN D-SUB RCPT 25POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB RCPT 25POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 628-025-222-041-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
628-025-222-041-ND
D-Sub Connector Assemblies 628-025-222-041-ND
CONN D-SUB RCPT 25POS SOLDER CUP

CONN D-SUB RCPT 25POS SOLDER CUP

Buy Now Datasheet
D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac - 86H1916 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
86H1916
D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac 86H1916
D SUB CONN, RCPT, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 628-025-222-041-ND 86H1916
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1466094-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7909A4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
UHF Female to UHF Female, Adapter - 9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details