CONN D-SUB RCPT 15POS VERT SLDR
D SUB CONN, RCPT, 15POS, DA, SLDR; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 628-015-228-047-ND | 86H1851 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Da, Sldr; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |