EDAC, Inc. D-Sub Connector Assemblies 628-015-222-041

Description
CONN D-SUB RCPT 15POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB RCPT 15POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 628-015-222-041-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
628-015-222-041-ND
D-Sub Connector Assemblies 628-015-222-041-ND
CONN D-SUB RCPT 15POS SOLDER CUP

CONN D-SUB RCPT 15POS SOLDER CUP

Buy Now Datasheet
D Sub Conn, Rcpt, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac - 86H1843 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac
86H1843
D Sub Conn, Rcpt, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac 86H1843
D SUB CONN, RCPT, 15POS, DA, SLDR CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, DA, SLDR CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 628-015-222-041-ND 86H1843
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers