EDAC, Inc. D-Sub Connector Assemblies 628-009-228-041

Description
CONN D-SUB RCPT 9POS VERT SOLDER
Request a Quote Datasheet
Description
CONN D-SUB RCPT 9POS VERT SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 628-009-228-041-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
628-009-228-041-ND
D-Sub Connector Assemblies 628-009-228-041-ND
CONN D-SUB RCPT 9POS VERT SOLDER

CONN D-SUB RCPT 9POS VERT SOLDER

Buy Now Datasheet
D Sub Conn, Rcpt, 9Pos, De, Sldr; D Sub Connector Type Edac - 86H1777 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Sldr; D Sub Connector Type Edac
86H1777
D Sub Conn, Rcpt, 9Pos, De, Sldr; D Sub Connector Type Edac 86H1777
D SUB CONN, RCPT, 9POS, DE, SLDR; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, DE, SLDR; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 628-009-228-041-ND 86H1777
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 9Pos, De, Sldr; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111693-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1988-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details