EDAC, Inc. D-Sub Connector Assemblies 628-009-221-053

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-009-221-053-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-009-221-053-ND
D-Sub Connector Assemblies 151-628-009-221-053-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Vertical Metal Body D-Sub Connector Rohs Compliant Edac - 50AH9364 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Metal Body D-Sub Connector Rohs Compliant Edac
50AH9364
Vertical Metal Body D-Sub Connector Rohs Compliant Edac 50AH9364
Vertical Metal Body D-Sub Connector RoHS Compliant: Yes

Vertical Metal Body D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-628-009-221-053-ND 50AH9364
Product Name D-Sub Connector Assemblies Vertical Metal Body D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers