9 Position D-Sub Receptacle, Female Sockets Connector
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:628 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1266-ND | 11C1114 |
| Product Name | D-Sub Connector Assemblies | Connector, D Sub, Receptacle, 9 Position; No. Of Contacts Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole |