EDAC, Inc. D-Sub Connector Assemblies 628-009-220-013

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 628-009-220-013-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
628-009-220-013-ND
D-Sub Connector Assemblies 628-009-220-013-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac - 86H1764 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
86H1764
Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac 86H1764
Connector,D-Shell,PC B Mount,PLUG,9 Contacts,SKT,0.108 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Connector,D-Shell,PCB Mount,PLUG,9 Contacts,SKT,0.108 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 628-009-220-013-ND 86H1764
Product Name D-Sub Connector Assemblies Connector,d-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Headers, Male Pins - A26631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers