EDAC, Inc. USB Cables 628-000-943

Description
USB 1.1 Cable A Male to B Male 5.90' (1.80m) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable A Male to B Male 5.90' (1.80m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 151-1079-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
151-1079-ND
USB Cables 151-1079-ND
USB 1.1 Cable A Male to B Male 5.90' (1.80m) Shielded

USB 1.1 Cable A Male to B Male 5.90' (1.80m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 628-000-943 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
628-000-943
Cable Assemblies - USB Cables 628-000-943
CBL USB1.1 A PLUG TO B PLUG 5.9'

CBL USB1.1 A PLUG TO B PLUG 5.9'

Supplier's Site
Computer Cable, Usb, 5.9Ft, Black; Connector A Edac - 07J7119 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 5.9Ft, Black; Connector A Edac
07J7119
Computer Cable, Usb, 5.9Ft, Black; Connector A Edac 07J7119
COMPUTER CABLE, USB, 5.9FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 1.1; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 5.9FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 1.1; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 151-1079-ND 628-000-943 07J7119
Product Name USB Cables Cable Assemblies - USB Cables Computer Cable, Usb, 5.9Ft, Black; Connector A Edac
Product Type Serial; USB USB USB
Cable Length 5.9 ft (17.98 dm) 5.9 ft (17.98 dm) 5.91 ft (18 dm)
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details