EDAC, Inc. Adapter, Dvi To Hd15 Video; Connector Type A Edac 628-000-924B

Description
ADAPTER, DVI TO HD15 VIDEO; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:-; Connector Type:Video Adapter; Convert From:DVI RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DVI TO HD15 VIDEO; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:-; Connector Type:Video Adapter; Convert From:DVI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Dvi To Hd15 Video; Connector Type A Edac - 21M6854 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi To Hd15 Video; Connector Type A Edac
21M6854
Adapter, Dvi To Hd15 Video; Connector Type A Edac 21M6854
ADAPTER, DVI TO HD15 VIDEO; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:-; Connector Type:Video Adapter; Convert From:DVI RoHS Compliant: Yes

ADAPTER, DVI TO HD15 VIDEO; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:-; Connector Type:Video Adapter; Convert From:DVI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M6854
Product Name Adapter, Dvi To Hd15 Video; Connector Type A Edac
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
HDMI Cables - 1924518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 5.91 ft (18 dm)
Connector Type Hdmi
View Details