9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMB D SUB, PLUG, DB-9W4, PANEL/TH; Product Range:627WC Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627W9W4-224-4N5-ND | 31AK8829 |
| Product Name | D-Sub Connector Assemblies | Comb D Sub, Plug, Db-9W4, Panel/th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |