EDAC, Inc. D-Sub Connector Assemblies 627-M25-222-BN2

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-M25-222-BN2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-M25-222-BN2-ND
D-Sub Connector Assemblies 151-627-M25-222-BN2-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac - 50AH8229 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
50AH8229
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac 50AH8229
D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-M25-222-BN2-ND 50AH8229
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
XM3 D-sub Connectors - XM3B-0922-132 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 suppliers