EDAC, Inc. D-Sub Connector Assemblies 627-M25-222-BN1

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-M25-222-BN1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-M25-222-BN1-ND
D-Sub Connector Assemblies 151-627-M25-222-BN1-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac - 50AH8228 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
50AH8228
D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac 50AH8228
D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, DB, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-M25-222-BN1-ND 50AH8228
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 25Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308340-5 - TE Connectivity
Specs
Geometry Straight; 180
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details