EDAC, Inc. D-Sub Connector Assemblies 627-M15-220-GN6

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-M15-220-GN6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-M15-220-GN6-ND
D-Sub Connector Assemblies 151-627-M15-220-GN6-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac - 31AK8786 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
31AK8786
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac 31AK8786
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-M15-220-GN6-ND 31AK8786
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11311-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - 104344-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details