EDAC, Inc. D-Sub Connector Assemblies 627-M15-220-BN4

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-M15-220-BN4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-M15-220-BN4-ND
D-Sub Connector Assemblies 151-627-M15-220-BN4-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac - 31AK8782 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
31AK8782
D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac 31AK8782
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-M15-220-BN4-ND 31AK8782
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PwrBlade ® - 51915-192LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details