EDAC, Inc. D-Sub Connector Assemblies 627-M09-222-BN2

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-M09-222-BN2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-M09-222-BN2-ND
D-Sub Connector Assemblies 151-627-M09-222-BN2-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 9Pos, De, Sldr Cup; D Sub Connector Type Edac - 50AH8005 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Sldr Cup; D Sub Connector Type Edac
50AH8005
D Sub Conn, Plug, 9Pos, De, Sldr Cup; D Sub Connector Type Edac 50AH8005
D SUB CONN, PLUG, 9POS, DE, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, DE, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-M09-222-BN2-ND 50AH8005
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 9Pos, De, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data