The Combo D-Sub Connector, Plug, DB-9W4, TH, part number 52AJ4402, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards and a steel shell available in either tin or nickel plating. The connector supports an operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. It offers a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms. This product is RoHS compliant, ensuring it adheres to environmental regulations.
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-9W4-624-7TE-ND | 52AJ4402 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |