The Combo D-Sub Connector, Plug, DB-9W4, TH, part number 52AJ4357, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring safety and durability. The connector's shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C, making it suitable for diverse environmental conditions. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms, ensuring robust performance in demanding applications. The product complies with the European Union directives for RoHS, indicating it is free from hazardous substances. This connector is part of the 627C series and is suitable for projects requiring a combination of signal and power connections.
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-9W4-624-2T2-ND | 52AJ4357 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |