The Combo D-Sub Connector, Plug, DB-9W4, Panel, part number 52AJ2337, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The connector's shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C, making it suitable for diverse environmental conditions. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms, ensuring robust performance in electrical applications. The product is RoHS compliant, adhering to European Union directives for hazardous substances, which is essential for projects requiring environmentally friendly components. This connector is part of the 627C Series and includes 9 contacts, with a configuration of 5 signal and 4 power/coax contacts, suitable for various connectivity needs.
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-9W4-622-7N2-ND | 52AJ2337 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |