EDAC, Inc. D-Sub Connector Assemblies 627-9W4-622-2T1

Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-9W4-622-2T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-9W4-622-2T1-ND
D-Sub Connector Assemblies 151-627-9W4-622-2T1-ND
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac - 52AJ4327 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac
52AJ4327
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac 52AJ4327
COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-9W4-622-2T1-ND 52AJ4327
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details