The Combo D-Sub Connector, Plug, DB-9W4, Panel from the Edac product range is designed for panel mounting applications. It features a DB-9W4 insert arrangement with a total of 9 contacts, comprising 5 signal contacts and 4 power contacts. The connector utilizes a solder cup termination type for secure connections. Constructed from thermoplastic polyester housing rated UL94V-0 and a steel shell with either tin or nickel plating, this connector is built for durability. It operates effectively within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ. Insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This product is RoHS compliant, adhering to the European Union directives 2011/65/EU, making it suitable for environmentally conscious projects.
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-9W4-622-2NA-ND | 52AJ4325 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel Mount |
| Voltage Rating | 125 volts |