EDAC, Inc. D-Sub Connector Assemblies 627-9W4-224-5N5

Description
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-9W4-224-5N5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-9W4-224-5N5-ND
D-Sub Connector Assemblies 151-627-9W4-224-5N5-ND
9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Edac - 52AJ4313 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Edac
52AJ4313
Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Edac 52AJ4313
COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, TH; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-9W4-224-5N5-ND 52AJ4313
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-9W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details