The Combo D-Sub Connector, Plug, DA-7W2, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The connector is designed for a temperature range of -55°C to 125°C and includes a steel shell that is either tin or nickel plated. It has a total of 7 contacts, consisting of 5 signal contacts and 2 power contacts, with a current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, and the insulator resistance is a minimum of 5000M,Ѷ. Additionally, the connector can withstand a dielectric voltage of 1000V AC rms. This product is RoHS compliant, adhering to the European Union directives for hazardous substances.
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-7W2-624-4T1-ND | 52AJ1992 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |