EDAC, Inc. D-Sub Connector Assemblies 627-7W2-624-2TE

Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-7W2-624-2TE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-7W2-624-2TE-ND
D-Sub Connector Assemblies 151-627-7W2-624-2TE-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac - 52AJ4079 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac
52AJ4079
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac 52AJ4079
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-7W2-624-2TE-ND 52AJ4079
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26695-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details