EDAC, Inc. D-Sub Connector Assemblies 627-7W2-622-2N1

Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DA-7W2, Panel (part number 52AJ4050) is designed for panel mounting and features an insert arrangement of DA-7W2. It includes a total of 7 contacts, comprising 5 signal contacts and 2 power contacts, with a solder cup termination type. The housing is made from thermoplastic polyester (UL94V-0), while the shell is constructed from steel with either tin or nickel plating. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The product is compliant with the European Union directives for RoHS, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DA-7W2, Panel (part number 52AJ4050) is designed for panel mounting and features an insert arrangement of DA-7W2. It includes a total of 7 contacts, comprising 5 signal contacts and 2 power contacts, with a solder cup termination type. The housing is made from thermoplastic polyester (UL94V-0), while the shell is constructed from steel with either tin or nickel plating. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The product is compliant with the European Union directives for RoHS, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-7W2-622-2N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-7W2-622-2N1-ND
D-Sub Connector Assemblies 151-627-7W2-622-2N1-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac - 52AJ4050 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac
52AJ4050
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac 52AJ4050
COMBO D-SUB CONN, PLUG, DA-7W2, PANEL; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-7W2, PANEL; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-7W2-622-2N1-ND 52AJ4050
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details