The Combo D-Sub Connector, Plug, DA-7W2, from the 627C Series by Edac, features an insert arrangement of DA-7W2 and includes 7 contacts, comprising 5 signal contacts and 2 power/coax contacts. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability. It is RoHS compliant, adhering to the European Union directives for environmental safety. The housing is made from thermoplastic polyester rated UL94V-0, while the shell is steel with either tin or nickel plating. The operating temperature range is from -55°C to 125°C, with a signal contact current rating of 5A per contact. The connector also boasts a dielectric withstanding voltage of 1000V AC rms and an insulator resistance of a minimum of 5000M,Ѷ. This product is suitable for applications requiring robust and reliable connections in various environments.
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-7W2-224-5TA-ND | 52AJ1905 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |