The Combo D-Sub Connector, Plug, DA-7W2, from the 627C Series by Edac is designed for reliable electrical connections. It features an insert arrangement of DA-7W2 with a total of 7 contacts, including 5 signal contacts and 2 power/coax contacts. The connector is constructed with a thermoplastic polyester housing that meets UL94V-0 flammability standards, and the shell is made of steel with either tin or nickel plating options available. This connector operates effectively within a temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. It boasts a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms. The product is RoHS compliant, adhering to the European Union directives for hazardous substances. This combination of features makes it suitable for various applications requiring robust and efficient connectivity.
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-7W2-224-5NA-ND | 52AJ1897 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |