EDAC, Inc. D-Sub Connector Assemblies 627-7W2-222-5NA

Description
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-7W2-222-5NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-7W2-222-5NA-ND
D-Sub Connector Assemblies 151-627-7W2-222-5NA-ND
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac - 52AJ1836 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac
52AJ1836
Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac 52AJ1836
COMBO D-SUB CONN, PLUG, DA-7W2, PANEL; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-7W2, PANEL; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-7W2-222-5NA-ND 52AJ1836
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-7W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers