EDAC, Inc. D-Sub Connector Assemblies 627-5W5-624-5NC

Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W5-624-5NC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W5-624-5NC-ND
D-Sub Connector Assemblies 151-627-5W5-624-5NC-ND
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac - 52AJ3963 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
52AJ3963
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac 52AJ3963
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-5W5-624-5NC-ND 52AJ3963
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details