EDAC, Inc. D-Sub Connector Assemblies 627-5W5-622-2N1

Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W5-622-2N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W5-622-2N1-ND
D-Sub Connector Assemblies 151-627-5W5-622-2N1-ND
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Edac - 52AJ1734 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Edac
52AJ1734
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Edac 52AJ1734
COMBO D-SUB CONN, PLUG, DB-5W5, PANEL; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, PANEL; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-5W5-622-2N1-ND 52AJ1734
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
XM3 D-sub Connectors - XM3C-0922-502 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers