5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-5W5, PANEL; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-5W5-622-1N2-ND | 52AJ1730 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel Mount |
| Voltage Rating | 125 volts |