EDAC, Inc. D-Sub Connector Assemblies 627-5W5-224-7N2

Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W5-224-7N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W5-224-7N2-ND
D-Sub Connector Assemblies 151-627-5W5-224-7N2-ND
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac - 52AJ3899 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
52AJ3899
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac 52AJ3899
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-5W5-224-7N2-ND 52AJ3899
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details