EDAC, Inc. D-Sub Connector Assemblies 627-5W5-224-5TB

Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DB-5W5, TH (part number 52AJ1710) is designed for reliable connectivity in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The connector shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact can handle a current rating of up to 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms, making it suitable for high-voltage applications. The product complies with the European Union directives for RoHS, ensuring it is free from hazardous substances. This combination D-sub connector is ideal for engineers seeking a robust and compliant solution for their connectivity needs.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DB-5W5, TH (part number 52AJ1710) is designed for reliable connectivity in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The connector shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact can handle a current rating of up to 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms, making it suitable for high-voltage applications. The product complies with the European Union directives for RoHS, ensuring it is free from hazardous substances. This combination D-sub connector is ideal for engineers seeking a robust and compliant solution for their connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W5-224-5TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W5-224-5TB-ND
D-Sub Connector Assemblies 151-627-5W5-224-5TB-ND
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac - 52AJ1710 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
52AJ1710
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac 52AJ1710
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-5W5-224-5TB-ND 52AJ1710
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products