EDAC, Inc. D-Sub Connector Assemblies 627-5W5-224-4NC

Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W5-224-4NC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W5-224-4NC-ND
D-Sub Connector Assemblies 151-627-5W5-224-4NC-ND
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

5 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac - 52AJ1687 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
52AJ1687
Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac 52AJ1687
COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, TH; Product Range:627C Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-5W5-224-4NC-ND 52AJ1687
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-5W5, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details