EDAC, Inc. D-Sub Connector Assemblies 627-5W1-624-2N4

Description
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W1-624-2N4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W1-624-2N4-ND
D-Sub Connector Assemblies 151-627-5W1-624-2N4-ND
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-5W1, Th; Product Range Edac - 52AJ1575 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-5W1, Th; Product Range Edac
52AJ1575
Combo D-Sub Conn, Plug, De-5W1, Th; Product Range Edac 52AJ1575
COMBO D-SUB CONN, PLUG, DE-5W1, TH; Product Range:627C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-5W1, TH; Product Range:627C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-5W1-624-2N4-ND 52AJ1575
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-5W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104344-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details