5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DE-5W1, TH; Product Range:627C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-5W1-624-1TA-ND | 52AJ3782 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, De-5W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |