EDAC, Inc. D-Sub Connector Assemblies 627-5W1-622-5T2

Description
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W1-622-5T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W1-622-5T2-ND
D-Sub Connector Assemblies 151-627-5W1-622-5T2-ND
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac - 52AJ1553 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac
52AJ1553
Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac 52AJ1553
COMBO D-SUB CONN, PLUG, DE-5W1, PANEL; Product Range:627C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-5W1, PANEL; Product Range:627C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-5W1-622-5T2-ND 52AJ1553
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details