EDAC, Inc. D-Sub Connector Assemblies 627-5W1-222-3T1

Description
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-5W1-222-3T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-5W1-222-3T1-ND
D-Sub Connector Assemblies 151-627-5W1-222-3T1-ND
5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac - 52AJ1435 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac
52AJ1435
Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac 52AJ1435
COMBO D-SUB CONN, PLUG, DE-5W1, PANEL; Product Range:627C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-5W1, PANEL; Product Range:627C Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-5W1-222-3T1-ND 52AJ1435
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-5W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details