EDAC, Inc. D-Sub Connector Assemblies 627-47W1622-5T1

Description
47 (46 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
47 (46 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-47W1622-5T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-47W1622-5T1-ND
D-Sub Connector Assemblies 151-627-47W1622-5T1-ND
47 (46 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

47 (46 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac - 54AJ3288 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac
54AJ3288
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac 54AJ3288
COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-47W1622-5T1-ND 54AJ3288
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data