EDAC, Inc. D-Sub Connector Assemblies 627-47W1622-1N1

Description
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-47W1622-1N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-47W1622-1N1-ND
D-Sub Connector Assemblies 151-627-47W1622-1N1-ND
47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac - 54AJ4259 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac
54AJ4259
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac 54AJ4259
COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-47W1622-1N1-ND 54AJ4259
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details