47 (46 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-47W1224-7N3-ND | 53AJ4322 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |