EDAC, Inc. Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac 627-47W1224-4T4

Description
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac - 52AJ9234 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac
52AJ9234
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac 52AJ9234
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ9234
Product Name Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details