EDAC, Inc. Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac 627-47W1224-3TA

Description
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac - 52AJ7191 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac
52AJ7191
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac 52AJ7191
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ7191
Product Name Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details