EDAC, Inc. Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac 627-47W1224-2TB

Description
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac - 53AJ4298 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac
53AJ4298
Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac 53AJ4298
COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-47W1, TH; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ4298
Product Name Combo D-Sub Conn, Plug, Dd-47W1, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM3K-N/XM3L-N D-sub SMT Connectors - XM3L-0912-03N - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
3 suppliers
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details